IC OPAMP GP 1 CIRCUIT 8DIP Product overview: CLC1200IDP8 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1200IDP8 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Exar Corporation
Win Source Part Number: 242334-CLC1200IDP8
Number of Circuits: 1
-3db Bandwidth: 700kHz
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 125μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Instrumentation Amplifiers Instrumentation Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | 687-CLC1200IDP8 | CLC1200IDP8-ND | 242334-CLC1200IDP8 | CLC1200IDP8 | CLC1200IDP8 | CLC1200IDP8 | 3417-CLC1200IDP8 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1200IDP8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation Amplifiers Instrumentation Amp |
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | ||
| Bandwidth | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | -40degC ~ 85degC | |||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | 2.2 milliamps |