Texas Instruments INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126E/250G4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions - INA2126E/250G4 - Texas Instruments
Dallas, TX, United States
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions
INA2126E/250G4
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126E/250G4
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP

Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 36V 175uA Operational Amplifier IC
687-INA2126E/250G4
Dual 200kHz 36V 175uA Operational Amplifier IC 687-INA2126E/250G4
Dual Precision Instrumentation Amp, 200kHz BW, 100uV Vos, 36V, 175uA Product overview: INA2126E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 36V, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 36V, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126E/250G4 can be used for catalog matching and distributor lookup.

Dual Precision Instrumentation Amp, 200kHz BW, 100uV Vos, 36V, 175uA Product overview: INA2126E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 36V, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 36V, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126E/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4 - 776785-INA2126E/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4
776785-INA2126E/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4 776785-INA2126E/250G4
Manufacturer: Texas Instruments Win Source Part Number: 776785-INA2126E/250G 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Current - Input Bias: 10nA Voltage - Input Offset: 100μV Family Name: INA2126 Categories: Integrated Circuits (ICs) Operating Supply Current: 175μA Manufacturer Package: 16-SSOP Output Current per Channel: 10mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): INA2126E/250; INA2126PG4; INA2126U/2K5; INA2126P; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776785-INA2126E/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Family Name: INA2126
Categories: Integrated Circuits (ICs)
Operating Supply Current: 175μA
Manufacturer Package: 16-SSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): INA2126E/250; INA2126PG4; INA2126U/2K5; INA2126P;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2126E/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2126E/250G4
Integrated Circuits (ICs) - Linear - Amplifiers INA2126E/250G4
IC INST AMP 2 CIRCUIT 16SSOP

IC INST AMP 2 CIRCUIT 16SSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2126E/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2126E/250G4
IC INST AMP 2 CIRCUIT 16SSOP

IC INST AMP 2 CIRCUIT 16SSOP

Supplier's Site Datasheet
IC INST AMP 2 CIRCUIT 16SSOP - 815-INA2126E/250G4 - Utmel Electronic Limited
Hong Kong, China
IC INST AMP 2 CIRCUIT 16SSOP
815-INA2126E/250G4
IC INST AMP 2 CIRCUIT 16SSOP 815-INA2126E/250G4
IC INST AMP 2 CIRCUIT 16SSOP

IC INST AMP 2 CIRCUIT 16SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2126E/250G4
Instrumentation, OP Amps, Buffer Amps INA2126E/250G4
Instrumentation Amplifier 2 Circuit 16-SSOP

Instrumentation Amplifier 2 Circuit 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA2126E/250G4 687-INA2126E/250G4 776785-INA2126E/250G4 INA2126E/250G4 INA2126E/250G4 815-INA2126E/250G4 INA2126E/250G4
Product Name INA2126 Micropower Instrumentation Amplifier Single and Dual Versions Dual 200kHz 36V 175uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126E/250G4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC INST AMP 2 CIRCUIT 16SSOP Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V 100 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 15 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data