The INA141 is a precision, low-power instrumentation amplifier with fixed gains of 10 V/V or 100 V/V, designed for applications such as temperature transmitters and medical instrumentation. It is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm and operates over a temperature range of −40°C to +85°C. The device features a maximum input offset voltage of 50 µV at G = 100 V/V, a drift of 0.5 µV/°C, and a minimum common-mode rejection ratio of 117 dB. Input protection is provided up to ±40 V, and the supply range extends from ±2.25 V to ±18 V with a quiescent current of 750 µA.
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC -40 to 85
IC OPAMP INSTR 1MHZ 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
TEXAS INSTRUMENTS INA141UAE4 Instrument Amplifier, 1, 250 V, 4 V/s, 200 kHz,2.25V to18V, SOIC
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA141UAE4 | INA141UAE4 | INA141UAE4 | 815-INA141UAE4 |
| Product Name | INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | TEXAS INSTRUMENTS INA141UAE4 Instrument Amplifier, 1, 250 V, 4 V/s, 200 kHz,2.25V to18V, SOIC |
| RoHS Compliant | RoHS | RoHS | ||
| Closed-Loop Gain (AVCL) | 10 to 100 V/V | 10 V/V | ||
| CMRR | 117 dB | |||
| Supply Voltage (VS) | 4.5 to 36 volts | 15 volts | ||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0050 µA |