TEXAS INSTRUMENTS UCC2813D-5. IC, CURRENT MODE PWM, 10V, 8-SOIC
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 815-UCC2813D-5 |
| Product Name | TEXAS INSTRUMENTS UCC2813D-5. IC, CURRENT MODE PWM, 10V, 8-SOIC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 10 volts |
| Switching Frequency | 1000 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |