Texas Instruments OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier OPA180IDGKT

Description
0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105
Request a Quote
Description
0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA180 is a single-channel, zero-drift operational amplifier with a maximum offset voltage of 75 μV and a drift of 0.1 μV/°C, designed for precision applications. It operates from single or dual supplies of 4 V to 36 V, features rail-to-rail output swing, and has a quiescent current of 525 μA. The device is packaged in a VSSOP-8 surface-mount package and is specified for operation from -40°C to +125°C. The OPA180IDGKT variant is provided in a small tape-and-reel format with a 250-unit quantity per reel.

Datasheet Summary
Powered by GS/AI

The OPA180 is a single-channel, zero-drift operational amplifier with a maximum offset voltage of 75 μV and a drift of 0.1 μV/°C, designed for precision applications. It operates from single or dual supplies of 4 V to 36 V, features rail-to-rail output swing, and has a quiescent current of 525 μA. The device is packaged in a VSSOP-8 surface-mount package and is specified for operation from -40°C to +125°C. The OPA180IDGKT variant is provided in a small tape-and-reel format with a 250-unit quantity per reel.

Suppliers

Company
Product
Description
Supplier Links
OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier - OPA180IDGKT - Texas Instruments
Dallas, TX, United States
OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier
OPA180IDGKT
OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier OPA180IDGKT
0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105

0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37995-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37995-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37995-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37995-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37995-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37995-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37995-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37995-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37995-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT - 1084568-OPA180IDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT
1084568-OPA180IDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT 1084568-OPA180IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1084568-OPA180IDGKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.8 V/μs Current - Input Bias: 250pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 450μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084568-OPA180IDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 250pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA180IDGKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 75uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 75uV Offset-Max, PDSO8

Supplier's Site Datasheet
Operational Amplifier IC - 687-OPA180IDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OPA180IDGKT
Operational Amplifier IC 687-OPA180IDGKT
0.1-µV/°C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105 Product overview: OPA180IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA180IDGKT can be used for catalog matching and distributor lookup.

0.1-µV/°C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-VSSOP -40 to 105 Product overview: OPA180IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA180IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA180IDGKT
Instrumentation, OP Amps, Buffer Amps OPA180IDGKT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
TEXAS INSTRUMENTS OPA180IDGKTOperational Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP - 815-OPA180IDGKT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS OPA180IDGKTOperational Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP
815-OPA180IDGKT
TEXAS INSTRUMENTS OPA180IDGKTOperational Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP 815-OPA180IDGKT
TEXAS INSTRUMENTS OPA180IDGKTOperation al Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP

TEXAS INSTRUMENTS OPA180IDGKTOperational Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA180IDGKT
Precision Amplifiers OPA180IDGKT
Precision Amplifiers Low-Noise,RRO,36V Zero-Drift Op Amp

Precision Amplifiers Low-Noise,RRO,36V Zero-Drift Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA180IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA180IDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA180IDGKT
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA180IDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA180IDGKT
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA180IDGKT 296-37995-2-ND 1084568-OPA180IDGKT OPA180IDGKT 687-OPA180IDGKT OPA180IDGKT 815-OPA180IDGKT OPA180IDGKT OPA180IDGKT OPA180IDGKT
Product Name OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDGKT Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS OPA180IDGKTOperational Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4.5 to 36 volts 4 to 36 volts 4.5 to 36 volts 4.5 volts
VOS 0.0750 millivolts 0.0150 millivolts 0.0150 millivolts 0.0150 millivolts
Quiescent Current (IQ) 525 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data