Programmable Gain Instrumentation Amplifier 16-PDIP
IC OPAMP INSTR 1MHZ 16DIP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips |
| Product Number | PGA204APG4 | 815-PGA204APG4 |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | IC OPAMP INSTR 1MHZ 16DIP |
| RoHS Compliant | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | 10 V/V |
| Slew Rate | 0.3000 V/µs | 7.00E-8 V/µs |
| Supply Voltage (VS) | 9 to 36 volts | 15 volts |
| IBIAS | 0.0020 µA | 0.0050 µA |