Renesas Electronics Corporation 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28633FVZ

Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet
Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier - ISL28633FVZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier
ISL28633FVZ
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28633FVZ
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ - 875605-ISL28633FVZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ
875605-ISL28633FVZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ 875605-ISL28633FVZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875605-ISL28633FVZ Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier Circuit Rail-to-Rail 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL28633 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875605-ISL28633FVZ
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL28633
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28633FVZ
Operational Amplifier IC 687-ISL28633FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28633FVZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28633FVZ can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28633FVZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28633FVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28633FVZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28633FVZ-ND
Instrumentation, Op Amps, Buffer Amps ISL28633FVZ-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28633FVZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28633FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28633FVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28633FVZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL28633FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28633FVZ
Instrumentation, OP Amps, Buffer Amps ISL28633FVZ
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas - 09X6538 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas
09X6538
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas 09X6538
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift - 391-ISL28633FVZ - Utmel Electronic Limited
Hong Kong, China
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift
391-ISL28633FVZ
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift 391-ISL28633FVZ
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift

Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Instrumentation Amplifier Chips
Product Number ISL28633FVZ 875605-ISL28633FVZ 687-ISL28633FVZ ISL28633FVZ-ND ISL28633FVZ ISL28633FVZ ISL28633FVZ 09X6538 391-ISL28633FVZ
Product Name 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 2.3 MHz 2.3 MHz 3 MHz
CMRR 138 dB
PSRR 140 dB
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs 0.8000 V/µs 8.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD606JNZ - Lingto Electronic Limited
Specs
Source Current (IS) 13 milliamps
View Details
Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details