Manufacturer: Renesas Electronics America
Win Source Part Number: 921844-ISL28272FAZ
Operating Temperature Range: -40°C ~ 125°C
Features: Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28272
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Instrumentation Amplifier
2-Ch Op Amp, 100kHz BW, 35uV Vos, 120uA, 5.5V, QSOP Product overview: ISL28272FAZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 120uA, 5.5V, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 120uA, 5.5V, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28272FAZ can be used for catalog matching and distributor lookup.
IC OPAMP INSTR 100KHZ RRO 16QSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
IC INST AMP 2 CIRCUIT 16QSOP
IC INST AMP 2 CIRCUIT 16QSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 921844-ISL28272FAZ | ISL28272FAZ | 687-ISL28272FAZ | 391-ISL28272FAZ | ISL28272FAZ | ISL28272FAZ | ISL28272FAZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28272FAZ | 100kHz 120uA 5.5V QSOP Operational Amplifier IC | IC OPAMP INSTR 100KHZ RRO 16QSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOP; QSOP; 16-QSOP | SSOP; SOP; SSOP16 | Rail/Tube | SOP; QSOP; QSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Supply Voltage (VS) | 3 volts | 5 volts | 2.4 volts |