Manufacturer: Texas Instruments
Win Source Part Number: 082233-SN74ALS244CN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS244CDBRG4; N74ALS244ADB-T; 74ALS244ADB; SN74ALS244CN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUF NON-INVERT 5.5V 20DIP
Texas Instruments SN74ALS244CN Octal-Channel Buffer & Line Driver, 3-State, 20-Pin PDIP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Instrumentation Amplifier Chips |
| Product Number | 082233-SN74ALS244CN | 296-1490-5-ND | SN74ALS244CN | 815-SN74ALS244CN |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CN | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Texas Instruments SN74ALS244CN Octal-Channel Buffer & Line Driver, 3-State, 20-Pin PDIP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |