Texas Instruments INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331IDGKRG4

Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier - INA331IDGKRG4 - Texas Instruments
Dallas, TX, United States
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier
INA331IDGKRG4
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331IDGKRG4
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V 48mA Operational Amplifier IC
687-INA331IDGKRG4
2MHz 5.5V 48mA Operational Amplifier IC 687-INA331IDGKRG4
1CH 2MHz 2.5-5.5V 48mA VSSOP Instrumentation Amplifier IC Product overview: INA331IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, 48mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, 48mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331IDGKRG4 can be used for catalog matching and distributor lookup.

1CH 2MHz 2.5-5.5V 48mA VSSOP Instrumentation Amplifier IC Product overview: INA331IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, 48mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, 48mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331IDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331IDGKRG4 - 068894-INA331IDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331IDGKRG4
068894-INA331IDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331IDGKRG4 068894-INA331IDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 068894-INA331IDGKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2MHz Amplifier Type: Instrumentation Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 415μA Channel Output Current: 48mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Industrial, Medical, Signal Processing, Communications & Networking, Test & Measurement, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 068894-INA331IDGKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Industrial, Medical, Signal Processing, Communications & Networking, Test & Measurement, Automotive, Audio

Buy Now Datasheet
IC OPAMP INSTR 2MHZ RRO 8VSSOP - 815-INA331IDGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 2MHZ RRO 8VSSOP
815-INA331IDGKRG4
IC OPAMP INSTR 2MHZ RRO 8VSSOP 815-INA331IDGKRG4
IC OPAMP INSTR 2MHZ RRO 8VSSOP

IC OPAMP INSTR 2MHZ RRO 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA331IDGKRG4 687-INA331IDGKRG4 068894-INA331IDGKRG4 815-INA331IDGKRG4
Product Name INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier 2MHz 5.5V 48mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331IDGKRG4 IC OPAMP INSTR 2MHZ RRO 8VSSOP
Standards and Certifications RoHS
Package Type VSSOP Tape and Reel SSOP; SOP; 8-VSSOP SSOP; SOP; VSSOP
Standards RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts
Quiescent Current (IQ) 415 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers