TEXAS INSTRUMENTS UCD9224RGZTDigital PWM, 3.6V-3V supply, 2 MHz, 3V/6mA out, VQFN-48
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 815-UCD9224RGZT |
| Product Name | TEXAS INSTRUMENTS UCD9224RGZTDigital PWM, 3.6V-3V supply, 2 MHz, 3V/6mA out, VQFN-48 |
| Standards and Certifications | RoHS |
| Switching Frequency | 15.26 to 2000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |