Texas Instruments INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141UG4

Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier - INA141UG4 - Texas Instruments
Dallas, TX, United States
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier
INA141UG4
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141UG4
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC

Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz Operational Amplifier IC
687-INA141UG4
1MHz Operational Amplifier IC 687-INA141UG4
1MHz Inst Amp IC, 117dB CMRR, 5nA Ib, 8SOIC Product overview: INA141UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141UG4 can be used for catalog matching and distributor lookup.

1MHz Inst Amp IC, 117dB CMRR, 5nA Ib, 8SOIC Product overview: INA141UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141UG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UG4 - 1185767-INA141UG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UG4
1185767-INA141UG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UG4 1185767-INA141UG4
Manufacturer: Texas Instruments Win Source Part Number: 1185767-INA141UG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Current - Input Bias: 2nA Voltage - Input Offset: 20μV Family Name: INA141 Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 15mA SR - Slew Rate: 4 V/μs Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): LT1168ACS8#PBF; LT1167IS8#TR; LT1167ACS8; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185767-INA141UG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Family Name: INA141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 15mA
SR - Slew Rate: 4 V/μs
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT1168ACS8#PBF; LT1167IS8#TR; LT1167ACS8;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP INSTR 1MHZ 8SOIC - 815-INA141UG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 1MHZ 8SOIC
815-INA141UG4
IC OPAMP INSTR 1MHZ 8SOIC 815-INA141UG4
IC OPAMP INSTR 1MHZ 8SOIC

IC OPAMP INSTR 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA141UG4 687-INA141UG4 1185767-INA141UG4 815-INA141UG4
Product Name INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier 1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UG4 IC OPAMP INSTR 1MHZ 8SOIC
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 10 to 100 V/V 10 V/V
CMRR 117 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 15 volts
IBIAS 0.0050 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details