40 to 4000 MHz 18dB RF Gain Block Amplifier with Powerdown Pin 8-WSON -40 to 85 Product overview: TRF37C75IDSGT from Texas Instruments is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 4000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-TRF37C75IDSGT can be used for catalog matching and distributor lookup.
TEXAS INSTRUMENTS TRF37C75IDSGT RF AMP, 18DB, 4GHZ, WSON-8
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Instrumentation Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 860-TRF37C75IDSGT | 815-TRF37C75IDSGT | TRF37C75IDSGT |
| Product Name | 4000 MHz Rf Amplifier | TEXAS INSTRUMENTS TRF37C75IDSGT RF AMP, 18DB, 4GHZ, WSON-8 | RF Amplifiers |
| Standards | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.25 volts | 4.5 to 5.25 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |