onsemi SCRs - Single - MCR12DSMT4 MCR12DSMT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221268-MCR12DSMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221268-MCR12DSMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR12DSMT4 - 1221268-MCR12DSMT4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12DSMT4
1221268-MCR12DSMT4
SCRs - Single - MCR12DSMT4 1221268-MCR12DSMT4
Manufacturer: ON Semiconductor Win Source Part Number: 1221268-MCR12DSMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221268-MCR12DSMT4
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 7.6A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: MCR12
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DSMT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DSMT4
Discrete Semiconductor Products - Thyristors - SCRs MCR12DSMT4
THYRISTOR SCR 12A 600V DPAK

THYRISTOR SCR 12A 600V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1221268-MCR12DSMT4 MCR12DSMT4
Product Name SCRs - Single - MCR12DSMT4 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010023F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 22530691 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details