Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO100-12IO1

Description
Manufacturer: IXYS Win Source Part Number: 1324510-MCO100-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 99 A Current - On State (It (RMS)) (Max): 156 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A, 1500A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO10012IO1 Base Product Number: MCO100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324510-MCO100-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 99 A Current - On State (It (RMS)) (Max): 156 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A, 1500A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO10012IO1 Base Product Number: MCO100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1324510-MCO100-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1324510-MCO100-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1324510-MCO100-12IO1
Manufacturer: IXYS Win Source Part Number: 1324510-MCO100-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 99 A Current - On State (It (RMS)) (Max): 156 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A, 1500A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO10012IO1 Base Product Number: MCO100 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324510-MCO100-12IO1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - On State (It (AV)) (Max): 99 A
Current - On State (It (RMS)) (Max): 156 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A, 1500A
Structure: Single
Number of SCRs, Diodes: 1 SCR
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: MCO10012IO1
Base Product Number: MCO100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCO100-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCO100-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO100-12IO1
MOD THYRISTOR SGL 1200V SOT-227B

MOD THYRISTOR SGL 1200V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1324510-MCO100-12IO1 MCO100-12IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N08TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details