Littelfuse, Inc. SCRs - Single - Modules - MCMA260P1600YA MCMA260P1600YA

Description
Manufacturer: IXYS Win Source Part Number: 884044-MCMA260P1600Y A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 408 A Series Connection - All SCRs Chassis Mount Y4 Package: Bulk Package: Y4 Mounting: Chassis Mount Family Name: MCMA260 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 884044-MCMA260P1600Y A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 408 A Series Connection - All SCRs Chassis Mount Y4 Package: Bulk Package: Y4 Mounting: Chassis Mount Family Name: MCMA260 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCMA260P1600YA - 884044-MCMA260P1600YA - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCMA260P1600YA
884044-MCMA260P1600YA
SCRs - Single - Modules - MCMA260P1600YA 884044-MCMA260P1600YA
Manufacturer: IXYS Win Source Part Number: 884044-MCMA260P1600Y A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 408 A Series Connection - All SCRs Chassis Mount Y4 Package: Bulk Package: Y4 Mounting: Chassis Mount Family Name: MCMA260 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 884044-MCMA260P1600YA
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: SCR Module 1.6 kV 408 A Series Connection - All SCRs Chassis Mount Y4
Package: Bulk
Package: Y4
Mounting: Chassis Mount
Family Name: MCMA260
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCMA260P1600YA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCMA260P1600YA
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCMA260P1600YA
SCR MODULE 1.6KV 260A Y4

SCR MODULE 1.6KV 260A Y4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 884044-MCMA260P1600YA MCMA260P1600YA
Product Name SCRs - Single - Modules - MCMA260P1600YA Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details