Microsemi Corp. SCRs - Single - Modules - MSFC110-16 MSFC110-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789509-MSFC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC110-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Alternative Parts (Cross-Reference): IRKH92/06A; VSKH72/06P; VSKH105/06S90P; IRKH71/06AS90; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789509-MSFC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC110-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Alternative Parts (Cross-Reference): IRKH92/06A; VSKH72/06P; VSKH105/06S90P; IRKH71/06AS90; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSFC110-16 - 789509-MSFC110-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSFC110-16
789509-MSFC110-16
SCRs - Single - Modules - MSFC110-16 789509-MSFC110-16
Manufacturer: Microsemi Corporation Win Source Part Number: 789509-MSFC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC110-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Alternative Parts (Cross-Reference): IRKH92/06A; VSKH72/06P; VSKH105/06S90P; IRKH71/06AS90; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789509-MSFC110-16
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Module
Mounting: Screw Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz
Part Status: Obsolete(EOL)
Family Name: MSFC110-16
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 250mA
Current - On State (It (AV)) (Maximum): 110A
Alternative Parts (Cross-Reference): IRKH92/06A; VSKH72/06P; VSKH105/06S90P; IRKH71/06AS90;
Introduction Date: October 19, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSFC110-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSFC110-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSFC110-16
POWER MOD THYRISTOR/DIODE F1

POWER MOD THYRISTOR/DIODE F1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 789509-MSFC110-16 MSFC110-16
Product Name SCRs - Single - Modules - MSFC110-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details