Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO150-12IO1

Description
Win Source Part Number: 1350880-MCO150-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2150A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCO150 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 149 A Current - On State (It (RMS) ) (Max): 234 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1350880-MCO150-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2150A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCO150 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 149 A Current - On State (It (RMS) ) (Max): 234 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1350880-MCO150-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1350880-MCO150-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1350880-MCO150-12IO1
Win Source Part Number: 1350880-MCO150-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2150A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCO150 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 149 A Current - On State (It (RMS) ) (Max): 234 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA

Win Source Part Number: 1350880-MCO150-12IO1
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Tube
Standard Package: 10
Voltage - Off State: 1.2 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A, 2150A
Structure: Single
Number of SCRs, Diodes: 1 SCR
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: MCO150
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 149 A
Current - On State (It (RMS) ) (Max): 234 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCO150-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCO150-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO150-12IO1
MOD THYRISTOR SGL 1200V SOT-227B

MOD THYRISTOR SGL 1200V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1350880-MCO150-12IO1 MCO150-12IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Infineon Technologies AG
View Details