Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD26-08IO1B

Description
Win Source Part Number: 1376734-MCD26-08IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCD26 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 32 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode
Request a Quote Datasheet
Description
Win Source Part Number: 1376734-MCD26-08IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCD26 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 32 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1376734-MCD26-08IO1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1376734-MCD26-08IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1376734-MCD26-08IO1B
Win Source Part Number: 1376734-MCD26-08IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCD26 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 32 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode

Win Source Part Number: 1376734-MCD26-08IO1B
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: TO-240AA
Base Product Number: MCD26
Mounting Type: Chassis Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 50 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A
Current - Gate Trigger (Igt) (Max): 100 mA
Current - Hold (Ih) (Max): 200 mA
Current - On State (It (AV)) (Max): 32 A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD26-08IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD26-08IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD26-08IO1B
MOD THYRISTOR/DIO 800V TO-240AA

MOD THYRISTOR/DIO 800V TO-240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1376734-MCD26-08IO1B MCD26-08IO1B
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT400N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details