Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC72-18IO1B

Description
Win Source Part Number: 1342451-MCC72-18IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 36 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCC72 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 115 A Current - On State (It (RMS) ) (Max): 180 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1342451-MCC72-18IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 36 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCC72 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 115 A Current - On State (It (RMS) ) (Max): 180 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1342451-MCC72-18IO1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1342451-MCC72-18IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1342451-MCC72-18IO1B
Win Source Part Number: 1342451-MCC72-18IO1B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 36 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCC72 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 115 A Current - On State (It (RMS) ) (Max): 180 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA

Win Source Part Number: 1342451-MCC72-18IO1B
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Box
Standard Package: 36
Voltage - Off State: 1.8 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: MCC72
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 115 A
Current - On State (It (RMS) ) (Max): 180 A
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC72-18IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC72-18IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC72-18IO1B
MOD THYRISTOR DUAL 1800V TO240AA

MOD THYRISTOR DUAL 1800V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1342451-MCC72-18IO1B MCC72-18IO1B
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details