Microsemi Corp. SCRs - Single - Modules - MSFC130-16 MSFC130-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885953-MSFC130-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885953-MSFC130-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSFC130-16 - 885953-MSFC130-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSFC130-16
885953-MSFC130-16
SCRs - Single - Modules - MSFC130-16 885953-MSFC130-16
Manufacturer: Microsemi Corporation Win Source Part Number: 885953-MSFC130-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 885953-MSFC130-16
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.6 kV Series Connection - SCR/Diode Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSFC130-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSFC130-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSFC130-16
MOD THYRISTOR DIODE DBLR 130A D1

MOD THYRISTOR DIODE DBLR 130A D1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 885953-MSFC130-16 MSFC130-16
Product Name SCRs - Single - Modules - MSFC130-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details