onsemi Discrete Semiconductor Products - Thyristors - SCRs MCR22-2RL1G

Description
Manufacturer: onsemi Win Source Part Number: 1325559-MCR22-2RL1G Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 110°C Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads) ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: ONSONSMCR22-2RL1G,21 56-MCR22-2RL1G-ONTR Base Product Number: MCR22 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1325559-MCR22-2RL1G Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 110°C Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads) ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: ONSONSMCR22-2RL1G,21 56-MCR22-2RL1G-ONTR Base Product Number: MCR22 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1325559-MCR22-2RL1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1325559-MCR22-2RL1G
Discrete Semiconductor Products - Thyristors - SCRs 1325559-MCR22-2RL1G
Manufacturer: onsemi Win Source Part Number: 1325559-MCR22-2RL1G Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 110°C Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads) ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: ONSONSMCR22-2RL1G,21 56-MCR22-2RL1G-ONTR Base Product Number: MCR22 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325559-MCR22-2RL1G
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 50 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: ONSONSMCR22-2RL1G,2156-MCR22-2RL1G-ONTR
Base Product Number: MCR22
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR22-2RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-2RL1G
Discrete Semiconductor Products - Thyristors - SCRs MCR22-2RL1G
SCR 50V 1.5A TO92-3

SCR 50V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1325559-MCR22-2RL1G MCR22-2RL1G
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details