onsemi SCRs - Single - MCR22-6RLRAG MCR22-6RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023145-MCR22-6RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR22-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): SC2092-400-15R; SC2092-400-15; MCR22-6RLRP; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023145-MCR22-6RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR22-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): SC2092-400-15R; SC2092-400-15; MCR22-6RLRP; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR22-6RLRAG - 023145-MCR22-6RLRAG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-6RLRAG
023145-MCR22-6RLRAG
SCRs - Single - MCR22-6RLRAG 023145-MCR22-6RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 023145-MCR22-6RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR22-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): SC2092-400-15R; SC2092-400-15; MCR22-6RLRP; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023145-MCR22-6RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Family Name: MCR22-6
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): SC2092-400-15R; SC2092-400-15; MCR22-6RLRP;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Thyristor, Full Reel; Peak Repetitive Off State Voltage Onsemi - 45J0822 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Full Reel; Peak Repetitive Off State Voltage Onsemi
45J0822
Thyristor, Full Reel; Peak Repetitive Off State Voltage Onsemi 45J0822
THYRISTOR, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes

THYRISTOR, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR22-6RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-6RLRAG
Discrete Semiconductor Products - Thyristors - SCRs MCR22-6RLRAG
SCR 400V 1.5A TO92-3

SCR 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 023145-MCR22-6RLRAG 45J0822 MCR22-6RLRAG
Product Name SCRs - Single - MCR22-6RLRAG Thyristor, Full Reel; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-92-3 TO-92; TO-92 TO-226-3, TO-92-3 Long Body (Formed Leads)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TT122N22KOF - Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type BG-PB34AT-1, BG-PB34-1
Standards and Certifications RoHS
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010021V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details