Zilog SCRs - Single - Modules - MCC95-18IO1B MCC95-18IO1B

Description
Manufacturer: IXYS Win Source Part Number: 883948-MCC95-18IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.8 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 883948-MCC95-18IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.8 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC95-18IO1B - 883948-MCC95-18IO1B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC95-18IO1B
883948-MCC95-18IO1B
SCRs - Single - Modules - MCC95-18IO1B 883948-MCC95-18IO1B
Manufacturer: IXYS Win Source Part Number: 883948-MCC95-18IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.8 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 883948-MCC95-18IO1B
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.8 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MC*95
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - Modules - MCC95-18IO1B - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC95-18IO1B
SCRs - Modules MCC95-18IO1B
MOD THYRISTOR DUAL 1800V TO240AA

MOD THYRISTOR DUAL 1800V TO240AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC95-18IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC95-18IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC95-18IO1B
MOD THYRISTOR DUAL 1800V TO240AA

MOD THYRISTOR DUAL 1800V TO240AA

Supplier's Site
IXYS Standard SCR - MCC95-18IO1B - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard SCR
MCC95-18IO1B
IXYS Standard SCR MCC95-18IO1B
PMOD,Dual-SCR,1800V, 116A

PMOD,Dual-SCR,1800V,116A

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 883948-MCC95-18IO1B MCC95-18IO1B MCC95-18IO1B MCC95-18IO1B
Product Name SCRs - Single - Modules - MCC95-18IO1B SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules IXYS Standard SCR
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristor Module, 1.6Kv, 162A, Module; Scr Module Type Infineon - 13AC9482 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details