Microsemi Corp. SCRs - Single - Modules - MSFC160-16 MSFC160-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885954-MSFC160-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Screw Mount Module Package: Bulk Package: Module Mounting: Screw Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885954-MSFC160-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Screw Mount Module Package: Bulk Package: Module Mounting: Screw Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSFC160-16 - 885954-MSFC160-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSFC160-16
885954-MSFC160-16
SCRs - Single - Modules - MSFC160-16 885954-MSFC160-16
Manufacturer: Microsemi Corporation Win Source Part Number: 885954-MSFC160-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - SCR/Diode Screw Mount Module Package: Bulk Package: Module Mounting: Screw Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Microsemi Corporation
Win Source Part Number: 885954-MSFC160-16
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.6 kV Series Connection - SCR/Diode Screw Mount Module
Package: Bulk
Package: Module
Mounting: Screw Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSFC160-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSFC160-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSFC160-16
POWER MOD THYRISTOR/DIODE F2

POWER MOD THYRISTOR/DIODE F2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 885954-MSFC160-16 MSFC160-16
Product Name SCRs - Single - Modules - MSFC160-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details