Microsemi Corp. SCRs - Single - Modules - MSDT150-16 MSDT150-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813866-MSDT150-16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A at 50Hz Part Status: Obsolete (End Of Life) Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Manufacturer Package: M5 Module Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 150A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813866-MSDT150-16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A at 50Hz Part Status: Obsolete (End Of Life) Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Manufacturer Package: M5 Module Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 150A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSDT150-16 - 813866-MSDT150-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSDT150-16
813866-MSDT150-16
SCRs - Single - Modules - MSDT150-16 813866-MSDT150-16
Manufacturer: Microsemi Corporation Win Source Part Number: 813866-MSDT150-16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A at 50Hz Part Status: Obsolete (End Of Life) Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Manufacturer Package: M5 Module Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 150A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 813866-MSDT150-16
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A at 50Hz
Part Status: Obsolete (End Of Life)
Structure: Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes: 1 SCR, 6 Diodes
Manufacturer Package: M5 Module
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - On State (It (AV)) (Maximum): 150A
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSDT150-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSDT150-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSDT150-16
POWER MOD BRIDGE THY 3PH M5

POWER MOD BRIDGE THY 3PH M5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 813866-MSDT150-16 MSDT150-16
Product Name SCRs - Single - Modules - MSDT150-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B552-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers