Zilog SCRs - Single - Modules - MCMA65P1600TA MCMA65P1600TA

Description
Manufacturer: IXYS Win Source Part Number: 884045-MCMA65P1600TA Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 105 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA65 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 884045-MCMA65P1600TA Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 105 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA65 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCMA65P1600TA - 884045-MCMA65P1600TA - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCMA65P1600TA
884045-MCMA65P1600TA
SCRs - Single - Modules - MCMA65P1600TA 884045-MCMA65P1600TA
Manufacturer: IXYS Win Source Part Number: 884045-MCMA65P1600TA Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 105 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA65 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 884045-MCMA65P1600TA
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: SCR Module 1.6 kV 105 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MCMA65
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
MCMA65P1600TA
SCR Modules MCMA65P1600TA
SCR Modules Thyristor Module Phase Leg

SCR Modules Thyristor Module Phase Leg

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCMA65P1600TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCMA65P1600TA
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCMA65P1600TA
SCR MODULE 1.6KV 65A TO240AA

SCR MODULE 1.6KV 65A TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 884045-MCMA65P1600TA MCMA65P1600TA MCMA65P1600TA
Product Name SCRs - Single - Modules - MCMA65P1600TA SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details