Zilog SCRs - Single - Modules - MCD162-08IO1 MCD162-08IO1

Description
Manufacturer: IXYS Win Source Part Number: 846997-MCD162-08IO1 Features: SCR Module 800 V 300 A Package: Bulk Family Name: MC*162 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846997-MCD162-08IO1 Features: SCR Module 800 V 300 A Package: Bulk Family Name: MC*162 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCD162-08IO1 - 846997-MCD162-08IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCD162-08IO1
846997-MCD162-08IO1
SCRs - Single - Modules - MCD162-08IO1 846997-MCD162-08IO1
Manufacturer: IXYS Win Source Part Number: 846997-MCD162-08IO1 Features: SCR Module 800 V 300 A Package: Bulk Family Name: MC*162 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 846997-MCD162-08IO1
Features: SCR Module 800 V 300 A
Package: Bulk
Family Name: MC*162
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD162-08IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD162-08IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD162-08IO1
MOD THYRISTOR/DIODE 800V Y4-M6

MOD THYRISTOR/DIODE 800V Y4-M6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 846997-MCD162-08IO1 MCD162-08IO1
Product Name SCRs - Single - Modules - MCD162-08IO1 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor, Single Scr, 1.6Kv, 2.84Ka Rohs Compliant Infineon - 68AJ2291 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details