Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC72-12IO1B

Description
Win Source Part Number: 1078035-MCC72-12IO1B Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 36 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 115 A Current - On State (It (RMS)) (Max): 180 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCC72-12IO1BMCC72-12 IO1 B; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: -MCC72-12IO1B Base Product Number: MCC72
Request a Quote Datasheet
Description
Win Source Part Number: 1078035-MCC72-12IO1B Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 36 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 115 A Current - On State (It (RMS)) (Max): 180 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCC72-12IO1BMCC72-12 IO1 B; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: -MCC72-12IO1B Base Product Number: MCC72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1078035-MCC72-12IO1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1078035-MCC72-12IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1078035-MCC72-12IO1B
Win Source Part Number: 1078035-MCC72-12IO1B Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 36 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 115 A Current - On State (It (RMS)) (Max): 180 A Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: TO-240AA Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCC72-12IO1BMCC72-12 IO1 B; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: -MCC72-12IO1B Base Product Number: MCC72

Win Source Part Number: 1078035-MCC72-12IO1B
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 36
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 115 A
Current - On State (It (RMS)) (Max): 180 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1700A, 1800A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MCC72-12IO1BMCC72-12IO1 B;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: -MCC72-12IO1B
Base Product Number: MCC72

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC72-12IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC72-12IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC72-12IO1B
MOD THYRISTOR DUAL 1200V TO240AA

MOD THYRISTOR DUAL 1200V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1078035-MCC72-12IO1B MCC72-12IO1B
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N24TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details