Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD200-16IO1

Description
Win Source Part Number: 1355059-MCD200-16IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: Y4-M6 Base Product Number: MCD200 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.6 kV Current - On State (It (RMS)) (Max): 340 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 150 mA Current - On State (It (AV)) (Max): 216 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode
Request a Quote Datasheet
Description
Win Source Part Number: 1355059-MCD200-16IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: Y4-M6 Base Product Number: MCD200 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.6 kV Current - On State (It (RMS)) (Max): 340 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 150 mA Current - On State (It (AV)) (Max): 216 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1355059-MCD200-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1355059-MCD200-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1355059-MCD200-16IO1
Win Source Part Number: 1355059-MCD200-16IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: Y4-M6 Base Product Number: MCD200 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.6 kV Current - On State (It (RMS)) (Max): 340 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 150 mA Current - On State (It (AV)) (Max): 216 A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode

Win Source Part Number: 1355059-MCD200-16IO1
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: Y4-M6
Base Product Number: MCD200
Mounting Type: Chassis Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 1.6 kV
Current - On State (It (RMS)) (Max): 340 A
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 150 mA
Current - On State (It (AV)) (Max): 216 A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD200-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD200-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD200-16IO1
MOD THYRISTOR/DIODE 1600V Y4-M6

MOD THYRISTOR/DIODE 1600V Y4-M6

Supplier's Site
IXYS Standard Hybrid SCR-Diode - MCD200-16IO1 - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard Hybrid SCR-Diode
MCD200-16IO1
IXYS Standard Hybrid SCR-Diode MCD200-16IO1
PMOD,SCR-Diode,1600V ,216A

PMOD,SCR-Diode,1600V,216A

Supplier's Site
SCRs - Modules - MCD200-16IO1 - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCD200-16IO1
SCRs - Modules MCD200-16IO1
MOD THYRISTOR/DIODE 1600V Y4-M6

MOD THYRISTOR/DIODE 1600V Y4-M6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1355059-MCD200-16IO1 MCD200-16IO1 MCD200-16IO1 MCD200-16IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules IXYS Standard Hybrid SCR-Diode SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details