Littelfuse, Inc. SCRs - Single - Modules - MCMA110P1600TA MCMA110P1600TA

Description
Manufacturer: IXYS Win Source Part Number: 926572-MCMA110P1600T A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 170 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA110 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 926572-MCMA110P1600T A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 170 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA110 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCMA110P1600TA - 926572-MCMA110P1600TA - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCMA110P1600TA
926572-MCMA110P1600TA
SCRs - Single - Modules - MCMA110P1600TA 926572-MCMA110P1600TA
Manufacturer: IXYS Win Source Part Number: 926572-MCMA110P1600T A Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 170 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MCMA110 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 926572-MCMA110P1600TA
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: SCR Module 1.6 kV 170 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MCMA110
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCMA110P1600TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCMA110P1600TA
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCMA110P1600TA
SCR MODULE 1.6KV 110A TO240AA

SCR MODULE 1.6KV 110A TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 926572-MCMA110P1600TA MCMA110P1600TA
Product Name SCRs - Single - Modules - MCMA110P1600TA Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B662SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details