onsemi SCRs - Single - MCR08BT1 MCR08BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807251-MCR08BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz SCR Type: Sensitive Gate Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MCR08
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807251-MCR08BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz SCR Type: Sensitive Gate Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MCR08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR08BT1 - 807251-MCR08BT1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR08BT1
807251-MCR08BT1
SCRs - Single - MCR08BT1 807251-MCR08BT1
Manufacturer: ON Semiconductor Win Source Part Number: 807251-MCR08BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz SCR Type: Sensitive Gate Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MCR08

Manufacturer: ON Semiconductor
Win Source Part Number: 807251-MCR08BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz
SCR Type: Sensitive Gate
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-223
Manufacturer Package: TO-261-4, TO-261AA
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: MCR08

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR08BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR08BT1
Discrete Semiconductor Products - Thyristors - SCRs MCR08BT1
THYRISTOR SCR 0.8A 200V SOT223

THYRISTOR SCR 0.8A 200V SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 807251-MCR08BT1 MCR08BT1
Product Name SCRs - Single - MCR08BT1 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details