onsemi SCRs - Single - MCR22-6RLRPG MCR22-6RLRPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023146-MCR22-6RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023146-MCR22-6RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR22-6RLRPG - 023146-MCR22-6RLRPG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-6RLRPG
023146-MCR22-6RLRPG
SCRs - Single - MCR22-6RLRPG 023146-MCR22-6RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 023146-MCR22-6RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 023146-MCR22-6RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR22-6RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-6RLRPG
Discrete Semiconductor Products - Thyristors - SCRs MCR22-6RLRPG
SCR 400V 1.5A TO92-3

SCR 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 023146-MCR22-6RLRPG MCR22-6RLRPG
Product Name SCRs - Single - MCR22-6RLRPG Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
Thyristor Diode Module, 1.4Kv, 162A Rohs Compliant Infineon - 74AJ5614 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers