Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD225-12IO1

Description
Win Source Part Number: 1009096-MCD225-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 3 Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 221 A Current - On State (It (RMS)) (Max): 400 A Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y1-CU Temperature Range - Operating: -40°C ~ 140°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD225
Request a Quote Datasheet
Description
Win Source Part Number: 1009096-MCD225-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 3 Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 221 A Current - On State (It (RMS)) (Max): 400 A Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y1-CU Temperature Range - Operating: -40°C ~ 140°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1009096-MCD225-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1009096-MCD225-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1009096-MCD225-12IO1
Win Source Part Number: 1009096-MCD225-12IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 3 Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 221 A Current - On State (It (RMS)) (Max): 400 A Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y1-CU Temperature Range - Operating: -40°C ~ 140°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD225

Win Source Part Number: 1009096-MCD225-12IO1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 3
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 221 A
Current - On State (It (RMS)) (Max): 400 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8500A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Y1-CU
Temperature Range - Operating: -40°C ~ 140°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: MCD225

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD225-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD225-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD225-12IO1
MOD THYRISTOR/DIODE 1200V Y1-CU

MOD THYRISTOR/DIODE 1200V Y1-CU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1009096-MCD225-12IO1 MCD225-12IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - Modules - TT215N20KOFHPSA1 - 937868-TT215N20KOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers