Zilog SCRs - Single - Modules - MCC72-16IO1B MCC72-16IO1B

Description
Manufacturer: IXYS Win Source Part Number: 883947-MCC72-16IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 883947-MCC72-16IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC72-16IO1B - 883947-MCC72-16IO1B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC72-16IO1B
883947-MCC72-16IO1B
SCRs - Single - Modules - MCC72-16IO1B 883947-MCC72-16IO1B
Manufacturer: IXYS Win Source Part Number: 883947-MCC72-16IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 883947-MCC72-16IO1B
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.6 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MC*72
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC72-16IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC72-16IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC72-16IO1B
MOD THYRISTOR DUAL 1600V TO240AA

MOD THYRISTOR DUAL 1600V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 883947-MCC72-16IO1B MCC72-16IO1B
Product Name SCRs - Single - Modules - MCC72-16IO1B Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details