Zilog SCRs - Single - Modules - MCD255-16IO1 MCD255-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 846839-MCD255-16IO1 Features: SCR Module 1.6 kV 450 A Package: Bulk Family Name: MC*255 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846839-MCD255-16IO1 Features: SCR Module 1.6 kV 450 A Package: Bulk Family Name: MC*255 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCD255-16IO1 - 846839-MCD255-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCD255-16IO1
846839-MCD255-16IO1
SCRs - Single - Modules - MCD255-16IO1 846839-MCD255-16IO1
Manufacturer: IXYS Win Source Part Number: 846839-MCD255-16IO1 Features: SCR Module 1.6 kV 450 A Package: Bulk Family Name: MC*255 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 846839-MCD255-16IO1
Features: SCR Module 1.6 kV 450 A
Package: Bulk
Family Name: MC*255
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD255-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD255-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD255-16IO1
MOD THYRISTOR/DIODE 1600V Y1-CU

MOD THYRISTOR/DIODE 1600V Y1-CU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 846839-MCD255-16IO1 MCD255-16IO1
Product Name SCRs - Single - Modules - MCD255-16IO1 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010062V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
 - ND104N16KHPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB20-1
Standards and Certifications RoHS
View Details