Microsemi Corp. SCRs - Single - Modules - MSTC60-16 MSTC60-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 886049-MSTC60-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 886049-MSTC60-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSTC60-16 - 886049-MSTC60-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSTC60-16
886049-MSTC60-16
SCRs - Single - Modules - MSTC60-16 886049-MSTC60-16
Manufacturer: Microsemi Corporation Win Source Part Number: 886049-MSTC60-16 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 886049-MSTC60-16
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSTC60-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSTC60-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSTC60-16
MOD THYRISTOR DIODE 60A SF1

MOD THYRISTOR DIODE 60A SF1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 886049-MSTC60-16 MSTC60-16
Product Name SCRs - Single - Modules - MSTC60-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B633SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details