Zilog SCRs - Single - Modules - MCC225-16IO1 MCC225-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 926473-MCC225-16IO1 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 400 A Series Connection - All SCRs Chassis Mount Y1-CU Package: Bulk Package: Y1-CU Mounting: Chassis Mount Family Name: MC*225 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 926473-MCC225-16IO1 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 400 A Series Connection - All SCRs Chassis Mount Y1-CU Package: Bulk Package: Y1-CU Mounting: Chassis Mount Family Name: MC*225 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC225-16IO1 - 926473-MCC225-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC225-16IO1
926473-MCC225-16IO1
SCRs - Single - Modules - MCC225-16IO1 926473-MCC225-16IO1
Manufacturer: IXYS Win Source Part Number: 926473-MCC225-16IO1 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: SCR Module 1.6 kV 400 A Series Connection - All SCRs Chassis Mount Y1-CU Package: Bulk Package: Y1-CU Mounting: Chassis Mount Family Name: MC*225 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 926473-MCC225-16IO1
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: SCR Module 1.6 kV 400 A Series Connection - All SCRs Chassis Mount Y1-CU
Package: Bulk
Package: Y1-CU
Mounting: Chassis Mount
Family Name: MC*225
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC225-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC225-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC225-16IO1
MOD THYRISTOR DUAL 1600V Y1-CU

MOD THYRISTOR DUAL 1600V Y1-CU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 926473-MCC225-16IO1 MCC225-16IO1
Product Name SCRs - Single - Modules - MCC225-16IO1 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B583-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details