Littelfuse, Inc. Discrete Semiconductor Products -Thyristors -SCRs - Modules MCO100-16IO1

Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Tube Package / Case: SOT-227-4, miniBLOC Mounting Type: Chassis Mount Operating Temperature: -40°C ~ 150°C (TJ) Base Product Number: MCO100 Product Status: Active Structure: Single Number of SCRs, Diodes: 1 SCR
Request a Quote Datasheet
Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Tube Package / Case: SOT-227-4, miniBLOC Mounting Type: Chassis Mount Operating Temperature: -40°C ~ 150°C (TJ) Base Product Number: MCO100 Product Status: Active Structure: Single Number of SCRs, Diodes: 1 SCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Thyristors -SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Thyristors -SCRs - Modules
Discrete Semiconductor Products -Thyristors -SCRs - Modules
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Tube Package / Case: SOT-227-4, miniBLOC Mounting Type: Chassis Mount Operating Temperature: -40°C ~ 150°C (TJ) Base Product Number: MCO100 Product Status: Active Structure: Single Number of SCRs, Diodes: 1 SCR

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules
Package: Tube
Package / Case: SOT-227-4, miniBLOC
Mounting Type: Chassis Mount
Operating Temperature: -40°C ~ 150°C (TJ)
Base Product Number: MCO100
Product Status: Active
Structure: Single
Number of SCRs, Diodes: 1 SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCO100-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCO100-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO100-16IO1
MOD THYRISTOR SGL 1600V SOT-227B

MOD THYRISTOR SGL 1600V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number MCO100-16IO1
Product Name Discrete Semiconductor Products -Thyristors -SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Infineon Technologies AG
View Details