Microsemi Corp. SCRs - Single - Modules - MSDT100-16 MSDT100-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1035505-MSDT100-16 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 100A Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A @ 50Hz Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: M4 Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1035505-MSDT100-16 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 100A Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A @ 50Hz Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: M4 Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSDT100-16 - 1035505-MSDT100-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSDT100-16
1035505-MSDT100-16
SCRs - Single - Modules - MSDT100-16 1035505-MSDT100-16
Manufacturer: Microsemi Corporation Win Source Part Number: 1035505-MSDT100-16 Packaging: Bulk Mounting: Chassis Mount Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 100A Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A @ 50Hz Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 1 SCR, 6 Diodes Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: M4 Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1035505-MSDT100-16
Packaging: Bulk
Mounting: Chassis Mount
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 100A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A @ 50Hz
Structure: Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes: 1 SCR, 6 Diodes
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: M4 Module
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MSDT100-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSDT100-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSDT100-16
PWR MOD THYRISTOR 1600V 100V SM4

PWR MOD THYRISTOR 1600V 100V SM4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1035505-MSDT100-16 MSDT100-16
Product Name SCRs - Single - Modules - MSDT100-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details