SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:-; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes
THY T092 1.5A 400V SCR FG LEAD FREE
SCR 400V 1.5A TO92-3
| Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 26K3702 | MCR22-6G | 70099981 | MCR22-6G |
| Product Name | Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Onsemi | SCRs | THY T092 1.5A 400V SCR FG LEAD FREE | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |
| Package Type | TO-92; TO-92 | TO-226-3, TO-92-3 Long Body | TO-92 | TO-226-3, TO-92-3 Long Body |
| Pin Count | 3 | |||
| Standards and Certifications | RoHS |