Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules MMO62-16IO6

Description
Manufacturer: IXYS Win Source Part Number: 1325563-MMO62-16IO6 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 39 A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Base Product Number: MMO62 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1325563-MMO62-16IO6 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 39 A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Base Product Number: MMO62 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1325563-MMO62-16IO6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1325563-MMO62-16IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1325563-MMO62-16IO6
Manufacturer: IXYS Win Source Part Number: 1325563-MMO62-16IO6 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 39 A Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Base Product Number: MMO62 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1325563-MMO62-16IO6
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 39 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A
Structure: 1-Phase Controller - All SCRs
Number of SCRs, Diodes: 2 SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Base Product Number: MMO62
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MMO62-16IO6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MMO62-16IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules MMO62-16IO6
MODULE AC CTLR 1600V SOT-227B

MODULE AC CTLR 1600V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1325563-MMO62-16IO6 MMO62-16IO6
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Infineon Technologies AG
View Details