Zilog SCRs - Single - Modules - MCD40-16IO6 MCD40-16IO6

Description
Manufacturer: IXYS Win Source Part Number: 1220595-MCD40-16IO6 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 500A, 440A Family Name: MCD40-16io6 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 38A Alternative Parts (Cross-Reference): SKCH 40/16; Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1220595-MCD40-16IO6 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 500A, 440A Family Name: MCD40-16io6 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 38A Alternative Parts (Cross-Reference): SKCH 40/16; Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCD40-16IO6 - 1220595-MCD40-16IO6 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCD40-16IO6
1220595-MCD40-16IO6
SCRs - Single - Modules - MCD40-16IO6 1220595-MCD40-16IO6
Manufacturer: IXYS Win Source Part Number: 1220595-MCD40-16IO6 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 500A, 440A Family Name: MCD40-16io6 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 38A Alternative Parts (Cross-Reference): SKCH 40/16; Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1220595-MCD40-16IO6
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 500A, 440A
Family Name: MCD40-16io6
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Current - On State (It (RMS)) (Maximum): 60A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 38A
Alternative Parts (Cross-Reference): SKCH 40/16;
Introduction Date: October 25, 2000
Country of Origin: Germany
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD40-16IO6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD40-16IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD40-16IO6
MOD THYRISTOR/DIO 1600V SOT-227B

MOD THYRISTOR/DIO 1600V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1220595-MCD40-16IO6 MCD40-16IO6
Product Name SCRs - Single - Modules - MCD40-16IO6 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details