Manufacturer: IXYS
Win Source Part Number: 926573-MCMA140P1600T
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: SCR Module 1.6 kV 220 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MCMA140
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR MODULE 1.6KV 140A TO240AA
SCR Modules Thyristor Module
SCR MODULE 1.6KV 140A TO240AA
PMOD,Dual-SCR,1600V,
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 926573-MCMA140P1600TA | MCMA140P1600TA | MCMA140P1600TA | MCMA140P1600TA | MCMA140P1600TA |
| Product Name | SCRs - Single - Modules - MCMA140P1600TA | SCRs - Modules | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs - Modules | IXYS Miscellaneous |
| Thyristor Type | SCR | SCR | SCR |