Littelfuse, Inc. SCRs - Single - Modules - MCC200-16IO1 MCC200-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1220589-MCC200-16IO1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Y4-M6 Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Family Name: MCC200-16io1 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 340A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 216A Introduction Date: May 09, 2004 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1220589-MCC200-16IO1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Y4-M6 Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Family Name: MCC200-16io1 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 340A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 216A Introduction Date: May 09, 2004 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC200-16IO1 - 1220589-MCC200-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC200-16IO1
1220589-MCC200-16IO1
SCRs - Single - Modules - MCC200-16IO1 1220589-MCC200-16IO1
Manufacturer: IXYS Win Source Part Number: 1220589-MCC200-16IO1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Y4-M6 Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A Family Name: MCC200-16io1 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Current - On State (It (RMS)) (Maximum): 340A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 216A Introduction Date: May 09, 2004 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1220589-MCC200-16IO1
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Y4-M6
Mounting: Chassis Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8000A, 8600A
Family Name: MCC200-16io1
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Current - On State (It (RMS)) (Maximum): 340A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 150mA
Current - On State (It (AV)) (Maximum): 216A
Introduction Date: May 09, 2004
Country of Origin: Germany
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IXYS Miscellaneous - MCC200-16IO1 - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Miscellaneous
MCC200-16IO1
IXYS Miscellaneous MCC200-16IO1
PMOD,Dual-SCR,1600V, 216A

PMOD,Dual-SCR,1600V,216A

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC200-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC200-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC200-16IO1
MOD THYRISTOR DUAL 1600V Y4-M6

MOD THYRISTOR DUAL 1600V Y4-M6

Supplier's Site

Technical Specifications

  Win Source Electronics Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1220589-MCC200-16IO1 MCC200-16IO1 MCC200-16IO1
Product Name SCRs - Single - Modules - MCC200-16IO1 IXYS Miscellaneous Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD180N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details