Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO50-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1324963-MCO50-16IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.4 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (AV)) (Max): 54 A Current - On State (It (RMS)) (Max): 85 A Current - Non Rep. Surge 50, 60Hz (Itsm): 740A, 800A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO5016IO1 Base Product Number: MCO50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324963-MCO50-16IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.4 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (AV)) (Max): 54 A Current - On State (It (RMS)) (Max): 85 A Current - Non Rep. Surge 50, 60Hz (Itsm): 740A, 800A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO5016IO1 Base Product Number: MCO50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1324963-MCO50-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1324963-MCO50-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1324963-MCO50-16IO1
Manufacturer: IXYS Win Source Part Number: 1324963-MCO50-16IO1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.4 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (AV)) (Max): 54 A Current - On State (It (RMS)) (Max): 85 A Current - Non Rep. Surge 50, 60Hz (Itsm): 740A, 800A Structure: Single Number of SCRs, Diodes: 1 SCR Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCO5016IO1 Base Product Number: MCO50 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324963-MCO50-16IO1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.4 V
Current - Gate Trigger (Igt) (Max): 80 mA
Current - On State (It (AV)) (Max): 54 A
Current - On State (It (RMS)) (Max): 85 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 740A, 800A
Structure: Single
Number of SCRs, Diodes: 1 SCR
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: MCO5016IO1
Base Product Number: MCO50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCO50-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCO50-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCO50-16IO1
MOD THYRISTOR SGL 1600V SOT-227B

MOD THYRISTOR SGL 1600V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1324963-MCO50-16IO1 MCO50-16IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 127933989 - Radwell International
Specs
Thyristor Type SCR
View Details
4 suppliers
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details