onsemi SCRs - Single - MCR12DCMT4 MCR12DCMT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221265-MCR12DCMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.8A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221265-MCR12DCMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.8A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR12DCMT4 - 1221265-MCR12DCMT4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12DCMT4
1221265-MCR12DCMT4
SCRs - Single - MCR12DCMT4 1221265-MCR12DCMT4
Manufacturer: ON Semiconductor Win Source Part Number: 1221265-MCR12DCMT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.8A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221265-MCR12DCMT4
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 7.8A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Family Part Number: MCR12
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DCMT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DCMT4
Discrete Semiconductor Products - Thyristors - SCRs MCR12DCMT4
THYRISTOR SCR 12A 600V DPAK

THYRISTOR SCR 12A 600V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1221265-MCR12DCMT4 MCR12DCMT4
Product Name SCRs - Single - MCR12DCMT4 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L311 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
SCRs - 448-T2200N16H100XPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AE
Operating Temperature 125 C (257 F)
View Details
2 suppliers