Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MMO90-12IO6

Description
Win Source Part Number: 1348833-MMO90-12IO6 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 860A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MMO90 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 41 A Current - On State (It (RMS) ) (Max): 65 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 100 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1348833-MMO90-12IO6 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 860A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MMO90 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 41 A Current - On State (It (RMS) ) (Max): 65 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1348833-MMO90-12IO6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1348833-MMO90-12IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1348833-MMO90-12IO6
Win Source Part Number: 1348833-MMO90-12IO6 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tube Standard Package: 10 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 860A Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MMO90 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 41 A Current - On State (It (RMS) ) (Max): 65 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 100 mA

Win Source Part Number: 1348833-MMO90-12IO6
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Tube
Standard Package: 10
Voltage - Off State: 1.2 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 860A
Structure: 1-Phase Controller - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: MMO90
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 41 A
Current - On State (It (RMS) ) (Max): 65 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - Hold (Ih) (Max): 100 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MMO90-12IO6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MMO90-12IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules MMO90-12IO6
MODULE AC CTLR 1200V SOT-227B

MODULE AC CTLR 1200V SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1348833-MMO90-12IO6 MMO90-12IO6
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B-2
Pin Count 3
View Details