Zilog Discrete Semiconductor Products Thyristors SCRs - Modules MMO90-14IO6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tube Product Status: Active Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.4 kV Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tube Product Status: Active Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.4 kV Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs - Modules
Discrete Semiconductor Products Thyristors SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Tube Product Status: Active Structure: 1-Phase Controller - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.4 kV Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Thyristors SCRs - Modules
Package: Tube
Product Status: Active
Structure: 1-Phase Controller - All SCRs
Number of SCRs, Diodes: 2 SCRs
Voltage - Off State: 1.4 kV
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MMO90-14IO6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MMO90-14IO6
Discrete Semiconductor Products - Thyristors - SCRs - Modules MMO90-14IO6
SCR DUAL CNTRL 1400V 90A SOT227B

SCR DUAL CNTRL 1400V 90A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number MMO90-14IO6
Product Name Discrete Semiconductor Products Thyristors SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1401N42TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 4400 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B663SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details