ODG (Origin Data Global) Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60 70 80 89
Product Name Notes
1 NPN - bias preset 100mW 100mA 50V SOT-723 Digital Transistors ROHS
1 NPN - bias preset 150mW 100mA 50V SOT-523-3 Digital Transistors ROHS
1.2V DRIVE NCH+NCH MOSFET. COMPL
100@1mA,5V 1 NPN - bias preset 150mW 100mA 50V SOT-523(SC-75) Digital Transistors ROHS
100@1mA,5V 1 NPN - bias preset 200mW 100mA 50V SOT-23(TO-236) Digital Transistors ROHS
100mW 100mA 50V SOT-723 Digital Transistors ROHS
100V 1.8A 310mΩ 1 N-Channel SOT-23 MOSFETs ROHS
100V 18A 36.7W 110mΩ@10V 2.5V@250uA 1 Piece P-Channel TO-252 MOSFETs ROHS
100V 19A 100mΩ@10V 79W 2.5V@250uA 1 Piece P-Channel PDFN-8(5x6) MOSFETs ROHS
100V 325A 2.3mΩ@10V 536W 3.2V@250uA 1 N-Channel TOLL-8 MOSFETs ROHS
100V 330A 1.5mΩ@10V 430W 3.8V@250uA 1 N-Channel TOLL-8 MOSFETs ROHS
100V 38A 50mΩ@10V 104W 2.5V@250uA 1 Piece P-Channel PDFN-8(5x6) MOSFETs ROHS
100V 40A 45mΩ@10V 102W 2.5V@250uA 1 Piece P-Channel TO-252 MOSFETs ROHS
100V 45A 31W 8.5mΩ@10V 2.5V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
100V 54A 52W 10mΩ@10V 3V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
100V 62A 6mΩ@10V 41W 2.5V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
100V 83A 52W 4mΩ@10V 2.5V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
10mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
12V 4.5A 1 Piece P-Channel SOT-23 MOSFETs ROHS
150V 205A 5.8mΩ@10V 517W 3.5V@250uA 1 N-Channel TO-247 MOSFETs ROHS
150V 60A 9mΩ@10V 60W 2V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
15mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
2.6mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
20@10mA,5V 1 NPN - bias preset 200mW SOT-323(SC-70) Digital Transistors ROHS
20mA 30V 150mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
20mA NPN 30V 150mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
20mA NPN 30V 75mW 100nA 940nm SMD,3x2mm Phototransistors ROHS
20V 1.2A 2 P-Channel SOT-363 MOSFETs ROHS
20V 13A 15mΩ@4.5V,13A 1 Piece P-Channel SOP-8 MOSFETs ROHS
20V 1A 2 N-Channel SOT-563 MOSFETs ROHS
20V 2.3A 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 2A 1 N-Channel DFN-3L(1x0.6) MOSFETs ROHS
20V 2A 1 N-Channel SOT-523 MOSFETs ROHS
20V 3.1A 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 3.2A 1 N-Channel SOT-23 MOSFETs ROHS
20V 3A 1 Piece P-Channel SOT-323 MOSFETs ROHS
20V 4.2A 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 4.5A 1 N-Channel SOT-23 MOSFETs ROHS
20V 4.8A 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 4A 60mΩ@4.5V 1 Piece P-Channel SOT-23 MOSFETs ROHS
20V 6.2A 1 N-Channel SOT-23 MOSFETs ROHS
20V 6.5A 1 N-Channel SOT-23 MOSFETs ROHS
20V 600mA 1 Piece P-Channel DFN-3L(1x0.6) MOSFETs ROHS
20V 600mA 2 P-Channel SOT-363 MOSFETs ROHS
20V 6A 24mΩ@4.5V 1 N-Channel SOT-23 MOSFETs ROHS
20V 7A 1 Piece P-Channel SOT-23-3L MOSFETs ROHS
20V 8.9A 18mΩ@4.5V 2 P-Channel SOP-8 MOSFETs ROHS
20V 800mA 1 N-Channel DFN-3L(1x0.6) MOSFETs ROHS
20V 8A 1 N-Channel SOT-23-3L MOSFETs ROHS
2mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
3.5mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
3.75kV 50mA 200mV@1mA,10mA 1 6V 1.2V DC SSOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
3.75kV 50mA 200mV@1mA,10mA 1 6V 1.4V DC SSOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
3.75kV 50mA 200mV@1mA,20mA 1 1.4V AC,DC SOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
3.8mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
30V 1 Piece P-Channel TO-252 MOSFETs ROHS
30V 100A 2mΩ@10V 1 N-Channel TO-252 MOSFETs ROHS
30V 12A 10mΩ@10V,12A 2 N-Channel SO-8 MOSFETs ROHS
30V 15A 5mΩ@10V 1 Piece P-Channel SOP-8 MOSFETs ROHS
30V 180A 114W 2mΩ@10V 2.3V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
30V 2.8A 108mΩ 1 N-Channel + 1 P-Channel SOT-23-6L MOSFETs ROHS
30V 3.5A 1.04W 50mΩ@4.5V,3.5A 1.2V@250uA 1 N-Channel SOT-23 MOSFETs ROHS
30V 3.6A 75mΩ 2 N-Channel SOT-363 MOSFETs ROHS
30V 30A 6mΩ@10V 30W 2.4V@250uA 1 N-Channel PDFN-8(3.3x3.3) MOSFETs ROHS
30V 30A 8mΩ@10V 2 N-Channel PDFN-8(5x6) MOSFETs ROHS
30V 3A 68mΩ 2 N-Channel SOT-23-6L MOSFETs ROHS
30V 4.2A 43mΩ 1 Piece P-Channel SOT-23 MOSFETs ROHS
30V 4.2A 44mΩ 1 Piece P-Channel SOT-23 MOSFETs ROHS
30V 4.2A 44mΩ 1 Piece P-Channel SOT-23-3L MOSFETs ROHS
30V 40A 30W 5.8mΩ@10V 2.4V@250uA 1 N-Channel PDFN-8(3.3x3.3) MOSFETs ROHS
30V 44A 7.8mΩ@10V 24W 2.5V@250uA 1 Piece P-Channel PDFN-8(3.3x3.3) MOSFETs ROHS
30V 47mΩ@10V 1V 1 Piece P-Channel SOT-23 MOSFETs ROHS
30V 5.8A 20.5mΩ 1 N-Channel SOT-23 MOSFETs ROHS
30V 5.8A 42mΩ@10V,5.8A 1 Piece P-Channel SO-8 MOSFETs ROHS
30V 500mA 650mΩ 2 N-Channel SOT-363 MOSFETs ROHS
30V 5A 32mΩ 1 N-Channel + 1 P-Channel SOT-23-6L MOSFETs ROHS
30V 5A 45mΩ 1 N-Channel + 1 P-Channel SOT-23-6L MOSFETs ROHS
30V 6.8A 22mΩ@10V,6.8A 2 N-Channel SOP-8 MOSFETs ROHS
30V 61A 8.4mΩ 1 Piece P-Channel TO-252 MOSFETs ROHS
30V 80A 5mΩ@10V,80A 1 N-Channel TO-252 MOSFETs ROHS
30V 99A 58W 4mΩ@10V 2.5V@250uA 1 Piece P-Channel PDFN-8(5x6) MOSFETs ROHS
350V 3.75kV 150mA 1.2V@100mA,20mA 1 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
350V 5kV 50mA 400mV@1mA,20mA 1 6V 1.2V DC SMD-4 Transistor, Photovoltaic Output Optoisolators ROHS
35V 3.75kV 50mA 60mV@1mA,2mA 1 6V 1.24V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 200mV@1mA,10mA 1 6V 1.2V DC DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
4.4mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
400V 80W 30 6A TO-220AB Bipolar (BJT) ROHS
40V 105A 35.7W 2.5mΩ@10V 2.3V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
40V 125A 136W 1.5mΩ@10V 2.4V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
40V 145A 140W 1.5mΩ@10V 2.4V@250uA 1 N-Channel TOLL-8 MOSFETs ROHS
40V 3A 80mΩ 1 Piece P-Channel SOT-23 MOSFETs ROHS
40V 6.2A 58mΩ 1 N-Channel + 1 P-Channel SOP-8 MOSFETs ROHS
40V 8A 41mΩ 1 N-Channel + 1 P-Channel SOP-8 MOSFETs ROHS
4mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
500MA/50V DIGITAL TRANSISTOR (WI
50V 150mW 100mA NPN SOT-23-3L Bipolar (BJT) ROHS
56 1 NPN - bias preset 200mW 500mA 50V SOT-23 Digital Transistors ROHS
5kV 50mA 1 1.2V DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
5kV 50mA 1 1.2V SMD-4P Transistor, Photovoltaic Output Optoisolators ROHS
5kV 50mA 300mV@1mA,10mA 1 6V 1.2V DC LSOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
5mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
60V 18.2A 73mΩ@10V,18.2A 1 N-Channel TO-252-2 MOSFETs ROHS
60V 180A 2.3mΩ@10V 132W 2.3V@250uA 1 N-Channel TO-220 MOSFETs ROHS
60V 180A 2.3mΩ@10V 132W 2.5V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
60V 21A 35mΩ@10V 33W 2.5V@250uA 1 N-Channel TO-252 MOSFETs ROHS
60V 25A 53mΩ@10V,25A 1 Piece P-Channel TO-252 MOSFETs ROHS
60V 2A 150mΩ 1 Piece P-Channel SOT-23 MOSFETs ROHS
60V 3.5A 82mΩ 1 Piece P-Channel SOT-23-6L MOSFETs ROHS
60V 300mA 1 N-Channel SOT-23 MOSFETs ROHS
60V 300mA 1.2Ω@10V 2 N-Channel SC-75-6 MOSFETs ROHS
60V 300mA 1.9Ω 1 N-Channel DFN-3L(1x0.6) MOSFETs ROHS
60V 34A 32mΩ@10V 79W 2.5V@250uA 1 Piece P-Channel TO-252 MOSFETs ROHS
60V 35A 25mΩ@10V,35A 1 N-Channel TO-252-2 MOSFETs ROHS
60V 3A 150mΩ 1 Piece P-Channel SOT-23-6L MOSFETs ROHS
60V 3A 60mΩ 1 N-Channel SOT-23 MOSFETs ROHS
60V 5.8A 65mΩ 2 N-Channel SOP-8 MOSFETs ROHS
60V 64A 63W 8.5mΩ@10V 2.5V@250uA 1 N-Channel TO-252 MOSFETs ROHS
60V 64A 63W 9.5mΩ@10V 2.2V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
65V 62A 9.5mΩ@10V 60W 2.5V@250uA 1 N-Channel TO-252 MOSFETs ROHS
68V 69A 103W 8.5mΩ@10V 4V@250uA 1 N-Channel TO-252 MOSFETs ROHS
6mm 940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
80@10mA,5V 1 NPN - bias preset 150mW SOT-523(SC-75) Digital Transistors ROHS
80@10mA,5V 1 NPN - bias preset 200mW 100mA 50V DFN-3L(1x0.6) Digital Transistors ROHS
80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators ROHS
80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
80V 3.75kV 50mA 100mV@1mA,10mA 1 6V 1.2V DC SSOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators ROHS
80V 3.75kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
80V 3.75kV 50mA 100mV@1mA,20mA 4 1.2V AC,DC SSOP-16-175mil-1.27m m Transistor, Photovoltaic Output Optoisolators ROHS
80V 3.75kV 80mA 100mV@1mA,20mA 1 6V 1.2V DC SOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
80V 35A 35W 20mΩ@10V 2V@250uA 1 N-Channel PDFN-8(5x6) MOSFETs ROHS
80V 5kV 300mV@0.5mA,10mA 1 6V 1.2V DC DIP-6 Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mA 100mV@1mA,10mA 1 6V 1.24V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mA 100mV@2mA,10mA 1 6V 1.2V DC DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mA 100mV@2mA,10mA 1 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators ROHS
80V 5kV 50mV@1mA,20mA 1 1.2V AC,DC DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
80V 70A 6.5mΩ@10V 57.6W 2.5V@250uA 1 N-Channel TO-252 MOSFETs ROHS
940nm 1.2V 100nA DIP-4 Photointerrupters - Slot Type - Transistor Output ROHS
DFN(3.3x3.3) MOSFETs ROHS
DIP-4 Transistor, Photovoltaic Output Optoisolators ROHS
DTC143EU3 IS AN DIGITAL TRANSIST
DTC143EU3HZG IS A DIGITAL TRANSI
DTC143ZU3HZG IS A DIGITAL TRANSI
DTC144VCA IS AN DIGITAL TRANSIST
DTD123YCHZG IS THE HIGH RELIABIL
DUAL N-CHANNEL POWER MOSFET 12V,
Half Bridge 2 Non-isolated MOSFET 2.5A 120ns 10V~20V 2A SOP-16 Gate Drivers ROHS
IGBT Modules IHV IHM T XHP 3 3-6 5K
MOSFET 2N-CH 12V 6A 4EFCP
MOSFET 2N-CH 20V 0.2A EMT6
MOSFET 2N-CH 20V 0.3A EMT6
MOSFET 2N-CH 24V 10A SOT28
MOSFET 2N-CH 24V 14A SOT28
MOSFET 2N-CH 24V 9A 8ECH
MOSFET 2N-CH 24V 9A EMH8
MOSFET 2N-CH 30V 8A 8ECH
MOSFET 2N-CH 50V 0.2A EMT6
MOSFET 2N-CH 60V 0.25A EMT6
MOSFET 2N-CH 6CSP
MOSFET 2N-CH 8WLCSP
MOSFET 2N-CH EFCP
MOSFET 2P-CH 20V 0.2A EMT6
MOSFET 2P-CH 20V 5A 8ECH
MOSFET 2P-CH 30V 5.5A 8ECH
MOSFET N-CH 12V 17A WLCSP6 DUAL
MOSFET N-CH 24V 6A EFCP
MOSFET N-CH 30V 150MA ECSP1008-4
MOSFET N/P-CH 20V 0.2A EMT6
MOSFET N/P-CH 20V 7.5A/5A ECH8
MOSFET N/P-CH 30V 7A/5.5A ECH8
MOSFET N/P-CH 60V ECH8
MOSFET P-CH 12V 9.5A 8ECH
MOSFET P-CH 30V 7.5A 8ECH
MOSFET P-CH 30V 9A 8ECH
MOSFETs ROHS
N-CHANNEL MOSFET
NPN 100MA 50V DIGITAL TRANSISTOR
NPN 200mW 100mA 50V SOT-23 Digital Transistors ROHS
NPN 20mA 30V 75mW 100nA 940nm D=5mm Phototransistors ROHS
NPN 20mA 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS
NPN 30V 70mW 100nA 940nm SMD,2.1x3.2mm Phototransistors ROHS
NPN 500MA/50V DIGITAL TRANSISTOR
NPN DIGITAL TRANSISTOR (WITH BUI
PDFN(3x3) MOSFETs ROHS
PDFN(5x6) MOSFETs ROHS
Photointerrupters - Slot Type - Transistor Output ROHS
Plugin,D=5mm Phototransistors ROHS
PNP+NPN DIGITAL TRANSISTOR (CORR
PNP+NPN DIGITAL TRANSISTOR (WITH
PREBIAS PNP TRANS 0.2W SOT-23-
PWR LOW SAT TRANSISTOR POWERDI33
RF TRANS NPN 3.5V 24GHZ ECSP1008
SC-70-6 MOSFETs ROHS
SC-89-6 MOSFETs ROHS
SIC, MOSFET, 45M, 650V, TO-247-4
SMD,3x2mm Phototransistors ROHS
SMD-4P Transistor, Photovoltaic Output Optoisolators ROHS
SMD-8 IGBT Transistors / Modules ROHS
SOP-16 Transistor, Photovoltaic Output Optoisolators ROHS
SOP-4 Transistor, Photovoltaic Output Optoisolators ROHS
SOP-8 MOSFETs ROHS
SOP-8 Transistor, Photovoltaic Output Optoisolators ROHS
SOT-23 Digital Transistors ROHS
SOT-23 MOSFETs ROHS
SOT-23 NPN 0.2W 0.1A Transistor
SOT-23-6L MOSFETs ROHS
SOT-323 NPN 0.2W 0.1A Transisto
SOT-323(SC-70) Digital Transistors ROHS
SOT-363 MOSFETs ROHS
SOT-523 Digital Transistors ROHS
SOT-523 MOSFETs ROHS
SOT-523 NPN 0.15W 0.1A Transist
SOT-563 Bipolar (BJT) ROHS
SOT-563 Digital Transistors ROHS
SOT-563 MOSFETs ROHS
SOT-563-6 Digital Transistors ROHS
SOT-723 Digital Transistors ROHS
SS LOW SAT TRANSISTOR U-DFN2020-
TDFN(3x3) MOSFETs ROHS
TO-220 MOSFETs ROHS
TO-247 MOSFETs ROHS
TO-252 MOSFETs ROHS
TO-263 MOSFETs ROHS
TRANS 2NPN 12V 0.5A 6EMT
TRANS 2NPN 50V 0.15A 6EMT
TRANS 2NPN 50V 0.1A SOT563
TRANS 2NPN PREBIAS 0.15W EMT3
TRANS 2NPN PREBIAS 0.15W EMT5
TRANS 2NPN PREBIAS 0.15W EMT6
TRANS 2NPN PREBIAS 0.23W SOT553
TRANS 2PNP 50V 0.15A 6EMT
TRANS 2PNP 60V 0.1A SOT563
TRANS 2PNP PREBIAS 0.15W EMT5
TRANS 2PNP PREBIAS 0.15W EMT6
TRANS NPN 100V 2A POWERDI3
TRANS NPN 100V 6A POWERDI5
TRANS NPN 160V 0.6A POWERDI5
TRANS NPN 160V 0.6A SOT223-3
TRANS NPN 160V 0.6A SOT89-3
TRANS NPN 180V 0.5A TO252-3
TRANS NPN 25V 5A SOT89-3
TRANS NPN 300V 0.5A SOT223-3
TRANS NPN 300V 0.5A SOT89-3
TRANS NPN 40V 0.2A SOT89-3
TRANS NPN 40V 0.6A SOT223-3
TRANS NPN 40V 0.6A SOT26
TRANS NPN 40V 0.6A SOT89-3
TRANS NPN 450V 1.3A SOT223-3
TRANS NPN 45V 3A POWERDI5
TRANS NPN 460V 1.5A TO252-3
TRANS NPN 60V 3A SOT89-3
TRANS NPN 60V 4A 3DFN
TRANS NPN 60V 6A POWERDI5
TRANS NPN 70V 2A SOT89-3
TRANS NPN/PNP 100V/50V 5A 8ECH
TRANS NPN/PNP PREBIAS 0.15W EMT6
TRANS PNP 100V 2A 3DFN
TRANS PNP 100V 3A POWERDI5060-8
TRANS PNP 100V 5A POWERDI5
TRANS PNP 100V 5A SOT223-3
TRANS PNP 140V 4A POWERDI5
TRANS PNP 150V 0.6A SOT89-3
TRANS PNP 200V 2A POWERDI5
TRANS PNP 20V 8A POWERDI5
TRANS PNP 300V 0.5A SOT223-3
TRANS PNP 300V 0.5A SOT89-3
TRANS PNP 40V 0.2A SOT89-3
TRANS PNP 40V 3A POWERDI5
TRANS PNP 40V 4.8A 3DFN
TRANS PNP 500V 0.15A POWERDI5
TRANS PNP 60V 0.6A SOT223-3
TRANS PNP 60V 3A POWERDI5060-8
TRANS PNP 60V 3A SOT89-3
TRANS PNP 60V 5.5A POWERDI5
TRANS PREBIAS NPN 1.5W MPT3
TRANS PREBIAS NPN 150MW EMT3
TRANS PREBIAS NPN 150MW EMT3F
TRANS PREBIAS NPN 150MW VMT3
TRANS PREBIAS NPN 200MW SMT3
TRANS PREBIAS NPN 200MW SOT23
TRANS PREBIAS NPN 200MW UMT3
TRANS PREBIAS NPN 200MW UMT3F
TRANS PREBIAS NPN 2W MPT3
TRANS PREBIAS NPN 300MW SPT
TRANS PREBIAS NPN 500MA SST3
TRANS PREBIAS NPN 50V 100MA SC75
TRANS PREBIAS NPN 50V SOT723
TRANSISTOR ARRAY U-DFN2020-6 T&R
TRANSISTOR,MOSFET,5W ,28V,2-175 M
TRANSISTOR.MOSFET,20 W,28V,2-175M

<< Prev Next >>